3M coated 241E sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 1/2 in wide by 18 in long.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Abrasive Belts |
Product Number | 051144-72227 |
Product Name | 3M 241E Coated Aluminum Oxide Sanding Belt - 60 Grit - 1/2 in Width x 18 in Length - 72227 |
Belt Type | Nonwoven |
Backing | Cloth |
Width | 0.50 inch (12.7 mm) |