Bear-Tex®Surface Finishing SCF Belt
Norton Abrasives | |
---|---|
Product Category | Abrasive Belts |
Product Number | 66261006546 |
Product Name | Bear-Tex®Surface Finishing SCF Belt |
Belt Type | Portable Grinder or File Belt; Bench, Pedestal or Backstand; Nonwoven |
Backing | Non-Woven |
Applications & Materials Abraded | Metalworking; Automotive; MRO or Welding; Medium; Cleaning & Surface Conditioning; DryGrinding; Surface or Platen |
Features | OpenCoat; Anti-loading or Lubricated |
Width | 0.75 inch (19.05 mm) |