Spray Systems Industrial Dry Filter Booths are designed to efficiently remove the overspray from the painting operation while maintaining uniform air flow throughout the work area. The disposable paint arrestor media is designed not to face load. The airborne paint particles are efficiently collected, thus minimizing paint accumulation through the exhaust system.
Spray Systems designs Industrial type booths for many finishing applications. We offer both open face and conveyorized models. We can also design a custom dry filter booth specifically for your application. Front filter doors, air make-up systems and special spray booth controls can all be intergrated into the design.
Large conveyor openings might require a higher rated cfm exhaust fan.
Accessorie Air Compressor Systems | |
---|---|
Product Category | Spray Painting Equipment (Paint Sprayers) |
Product Number | I-1487-C |
Product Name | Industrial Dry Filter Booths |
Equipment Type | Component or Sub-system |
Options / Components | Walk-in Room Type Booth |
Air Flow | 13440.0 SCFM (22844 m³/hr) |