A series of RS Pro Temperature Probes. These probes can be carefully bent and shaped making them perfect for your application. All models are highly reliable and excellent quality.
Suitable for air or liquid measurement. Type K probes are class I, type T probes are 1/2 class I. Waterproof construction for ease of cleaning/sterilisati
Sensor Type = K
Probe Type = Air, General
Probe Length = 100mm
Probe Diameter = 1.5mm
Maximum Temperature Measurement = +1100 °C
Cable Length = 2m
Best Accuracy = ±0.25 %
Connector Type = Miniature Plug
Calibrated = SYSCAL
RS Components, Ltd. | |
---|---|
Product Category | Thermocouple Temperature Probes |
Product Number | 3430139 |
Sensed Temperature | 2012 F (1100 C) |
Base, Noble and Refractory Metal Type | K |
Probe Configuration | Air Probe |