THERMOCOUPLE PROBE, K, SS, 2M, FERRUL; Length:120mm; External Diameter:1mm; Probe Body Material:Stainless Steel; Product Range:E52 Series RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Thermocouple Temperature Probes |
Product Number | 50AC9835 |
Product Name | Thermocouple Probe, K, Ss, 2M, Ferrul; Length Omron Industrial Automation |
Diameter or Width Range | 0.0394 inch (1 mm) |