Minco embedment thermocouples are physically interchangeable with Minco embedment RTDs and feature four tin plated copper alloy case styles to meet a variety of installation options, including: spring loading or potting in drilled holes and a factory applied babbitt metal tip to reduce overheating of the sensors when installed in babbitt layer. They also feature standard thermocouple wire options of PTFE thermocouple wire, PTFE thermocouple wire with a stainless steel overbraid for added durability or PTFE thermocouple wire with stainless steel braid and an overall Teflon sleeve filled with elastomer for rugged cable that prevents migration of oil along the cable.
For applications requiring:
Minco | |
---|---|
Product Category | Thermocouple Temperature Probes |
Product Number | TC102961TTU144SB0 |
Product Name | Embedment Thermocouples |
Sensed Temperature | -299 to 392 F (-184 to 200 C) |
Configuration | Ungrounded Thermocouple |
Probe Configuration | Other (Special Purpose); Embedment Thermocouples |