Tip-sensitive, spring-loaded thermocouple temperature assemblies provide fast and accurate readings of bearings, blocks, frames and other surfaces. Minco’s spring loaded holder ensures solid contact in drilled holes and has a built-in oil seal. The sensing probe features a copper alloy tip for quick response to temperature changes. These assemblies are also the industry choice for insertion into pre-installed thermowells in process applications.
Reliable Minco thermocouple elements
Copper alloy tipped probes facilitate heat transfer to internal sensing element
Angled probe tip match drilled hole shape to increase contact area between probe and sensed surface
Minco’s innovative spring-loaded fittings
Temperature maximums of 500 degrees F
Standard industrial connection heads
50 psi pressure rating allows use in many at/near atmospheric pressure environments
Temperature transmitter to convert sensor output to 4-20mA or HART signals
Three-year warranty
Tip-sensitive, spring-loaded thermocouple temperature assemblies provide fast and accurate readings of bearings, blocks, frames and other surfaces. Minco’s spring loaded holder ensures solid contact in drilled holes and has a built-in oil seal. The sensing probe features a copper alloy tip for quick response to temperature changes. These assemblies are also the industry choice for insertion into pre-installed thermowells in process applications.
- Reliable Minco thermocouple elements
- Copper alloy tipped probes facilitate heat transfer to internal sensing element
- Angled probe tip match drilled hole shape to increase contact area between probe and sensed surface
- Minco’s innovative spring-loaded fittings
- Temperature maximums of 500 degrees F
- Standard industrial connection heads
- 50 psi pressure rating allows use in many at/near atmospheric pressure environments
- Temperature transmitter to convert sensor output to 4-20mA or HART signals
- Three-year warranty