Birk Manufacturing, Inc. Datasheets for Thermocouple Temperature Probes

Thermocouple temperature probes are bimetallic probes that are used in various temperature-sensing applications. They consist of two wires, each of which is made of a different metallic element or alloy.
Thermocouple Temperature Probes: Learn more

Product Name Notes
Birk features high-temperature RTD elements or thermocouples that have been assembled in stainless steel casings to offer additional protection in rigorous applications and elevated temperatures. These temperature-sensing probes are perfect...
Birk Manufacturing specializes in providing engineered solutions for even the most complex sensor applications. All our resistance temperature devices (RTDs) and thermocouples can be customized to meet your dimension and...
Birk Manufacturing's surface-mount temperature sensors are produced using only the highest-quality RTDs and thermocouples available. The surface-mount RTD temperature sensor or thermocouple temperature sensor can be encapsulated with either Kapton®...
Birk's standard thermocouple sensors are temperature-sensing devices consisting of two different metal alloys that produce a voltage directly proportional to the temperature difference between the conductors. They are self-powered sensors...
Bolt-on temperature sensors are designed by Birk for easy installation and are ideal for process-control testing as well as for verifying existing systems. They can be retrofitted to existing machinery...