2-wire Type K Inconel sheathed thermocouple probes. Bendable probe and non-removable inline terminal. Two-conductor cable outlet glass silk and steel braid insulated.
Thermocouple Type = K
Probe Length = 250mm
Probe Diameter = 1.5mm
Probe Material = 316 Stainless Steel
Minimum Temperature Sensed = 0°C
Maximum Temperature Sensed = +1000°C
Cable Length = 2m
Response Time = 0.7 s
Standards Met = RoHS Compliant
RS Components, Ltd. | |
---|---|
Product Category | Thermocouple Elements |
Product Number | 3342650 |
Thermocouple Type | K |