Welded, bolted and flanged 12-gauge or heavier mild steel in inlet diameters 12" to 48"; Design and construction minimize abrasion as system particulate is collected and separated; Used as a pre-cleaner, the A-B cyclone separator reduces the load for the final filter; Maximum efficiency is obtained when paired with final filter or in closed loop systems as atmospheric emissions are eliminated; Bolted construction enables inlet position to be interchanged from clockwise to counterclockwise rotation; Hot rolled plate construction is cleaned, primed and painted with selection of standard paint colors; Flat top reinforced by gussets with lifting eyes
Koger Air Corporation | |
---|---|
Product Category | Dust Collectors and Dust Collector Filters |
Product Number | 40 |
Product Name | A-B Cyclone Separator |
Collector Type | Stationary Unit |
Applications | FinePowders; General Cleaning |
Features | Continuous |