Industrial Air Filtration, Inc. Datasheets for Dust Collectors and Dust Collector Filters
Dust collectors are used in many processes to either recover valuable granular solid or powder from process streams or to remove granular solid pollutants from exhaust gases prior to venting to the atmosphere.
Dust Collectors and Dust Collector Filters: Learn more
| Product Name | Notes |
|---|---|
| Baghouses are highly efficient industrial dust collectors that use numerous woven or felt bags to filter dust-laden air. The dirty air enters the baghouse compartment, where it is drawn through... | |
| Cartridge collectors filter a wide range of particulates and dust form industrial workspaces. This type of dust collector may be used in laboratories, pharma, agricultural, food processing, metalworking, or other... | |
| Cyclone dust collectors are ideal for production applications with a large dust load, high temperature, and product recovery. The cyclone dust collection system uses centrifugal force to separate dust particles... | |
| Downdraft tables are workstations with a flat, porous surface, that uses a vacuum system to capture particulate, smoke, fumes, or debris. This dust particulate or fumes are siphoned into a... | |
| Dust Collector Controls are intelligent systems used to monitor and control all types of fume extractors, dust collectors, and mist filtration systems. Benefits of dust collection controllers include: Maximized energy... | |
| Fume extractors are important because they help protect the health of employees. Many industries use these extractors to eliminate harmful particles from jobs such as welding, soldering, and other applications... | |
| Mist eliminators are designed to remove vapor and other liquids that are contained in air or gas streams produced during manufacturing or industrial processes. When molecules and very small droplets... | |
| Torit® PowerCore® dust collectors use a proprietary nanofiber technology to create a more efficient air filtration system with a smaller footprint - 50 to 70% smaller than traditional industrial dust... | |
| We design and install industrial dust collection systems for manufacturing facilities. IAF works with a full line of dust collectors and filters and is an authorized distributor and partner of... | |
| Wet dust collectors, also known as wet scrubbers, remove particulates from the air by mixing water and air at high speed. This humidification process encapsulates larger particles in water droplets,... |