Metal Spinning Services
Service Detail from Toledo Metal Spinning Co.

CNC Metal SpinningSpinning is the process of moving a spinning roller over a metal blank. The metal spinning process starts with a sheet metal blank that rotates on a lathe. The metal disc is pressed against a tool (called a mandrel or a chuck) with a tailstock. The metal disc, tailstock and tool rotate in a circular motion and a roller manipulated with CNC controls presses against the metal to form the metal over the tool through a series of passes by the roller. The resulting part is a piece that duplicates the exterior portion of the tool it was formed on. TMS utilizes CNC technology to develop programs for your part which allows programs to repeat with precision, piece after piece.
CALL (888) 516-0678 for Additional Info.