Software Development Services
Service Detail from TRICOR Systems Inc.

Software Design and Development
TRICOR engineers are actively developing and authoring software programs, Graphical User Interfaces(GUI), and algorithmsfor numerous customer-specific and TRICOR-developed product applications. Some of the different types of software produced by TRICOR are briefly summarized below:
Training Simulators
- 777 EPGS/BEPS Simulator (Hamilton Sundstrand) for the electrical power systems on board the Boeing 777 aircraft
- Simulator for POWERSYNCJ (Quincy Compressor) industrial air compressor system
- 747 EPGS Simulator (Hamilton Sundstrand) for the electrical power systems on board the Boeing 747 aircraft
- 757/767 EPGS Simulator (Hamilton Sundstrand) for the electrical power systems on board the Boeing 757 and 767 aircraft
Hardware Control with GUIs
- Electrical Cure System (Solarex) for solar panel manufacture
- Model 501, 505A, 205A, 555A chocolate temper measurement units
- Model 801A, 805A Surface Analysis Systems
- Model 951A Automatic Switch Test Station
- Model 951A, 961A Displacement-Force-R
esistance Test Stations
Software Control with GUIs
- Electrical Cure System (BP Solarex) for solar panel manufacture
- Model 805A Surface Analysis Systems
- Model 951A Automatic Switch Test Station
- Model 951A, 961A Displacement-Force-R
esistance Test Stations
Embedded Applications
- Test Program Sets (LM-236A, LM-237A, LM-238A, LM-240A, ASQ-197)
Operating Systems
- LM-230A and LM-230B Programmable Automatic Test Sets
Specifications
Company Information
TRICOR Systems Inc. is an electronic contract manufacturer that provides reliable, high quality hardware and software to a variety of customers. TRICOR has gained a reputation for quality manufacturing and innovative design by producing award winning patentable products.