Suntech Applied Materials (Hefei) Co.,Ltd Ceramic Brazed Components

Description
Suntech could provide high vacuum brazing services and products for ceramic-metal and glass-metal combinations. The ceramics used include materials such as alumina, zirconia, aluminum nitride, silicon nitride, and silicon carbide, while the metals used include Kovar alloy, titanium and titanium alloy, aluminum and aluminum alloy, stainless steel, carbon steel and low alloy steel, high-temperature alloy, etc. The ceramic surface can be brazed by either Mo-Mn metallization or non-metallization active brazing, and the airtightness of the product's brazed joint can reach 1*10 Pa.m /s . After brazing, the workpiece is strictly cleaned, and the product has a uniform color, no pollution, cracks, or scratches. Airtightness: ≤1*10 Pa.m /s Appearance: uniform in color, free of pollution, cracks, and scratches. Fields of application: machinery, instruments, motors, aerospace, and national defense.
Request a Quote
Description
Suntech could provide high vacuum brazing services and products for ceramic-metal and glass-metal combinations. The ceramics used include materials such as alumina, zirconia, aluminum nitride, silicon nitride, and silicon carbide, while the metals used include Kovar alloy, titanium and titanium alloy, aluminum and aluminum alloy, stainless steel, carbon steel and low alloy steel, high-temperature alloy, etc. The ceramic surface can be brazed by either Mo-Mn metallization or non-metallization active brazing, and the airtightness of the product's brazed joint can reach 1*10 Pa.m /s . After brazing, the workpiece is strictly cleaned, and the product has a uniform color, no pollution, cracks, or scratches. Airtightness: ≤1*10 Pa.m /s Appearance: uniform in color, free of pollution, cracks, and scratches. Fields of application: machinery, instruments, motors, aerospace, and national defense.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Brazed Components -  - Suntech Applied Materials (Hefei) Co.,Ltd
Hefei, Anhui, China
Ceramic Brazed Components
Ceramic Brazed Components
Suntech could provide high vacuum brazing services and products for ceramic-metal and glass-metal combinations. The ceramics used include materials such as alumina, zirconia, aluminum nitride, silicon nitride, and silicon carbide, while the metals used include Kovar alloy, titanium and titanium alloy, aluminum and aluminum alloy, stainless steel, carbon steel and low alloy steel, high-temperature alloy, etc. The ceramic surface can be brazed by either Mo-Mn metallization or non-metallization active brazing, and the airtightness of the product's brazed joint can reach 1*10 Pa.m /s . After brazing, the workpiece is strictly cleaned, and the product has a uniform color, no pollution, cracks, or scratches. Airtightness: ≤1*10 Pa.m /s Appearance: uniform in color, free of pollution, cracks, and scratches. Fields of application: machinery, instruments, motors, aerospace, and national defense.

Suntech could provide high vacuum brazing services and products for ceramic-metal and glass-metal combinations. The ceramics used include materials such as alumina, zirconia, aluminum nitride, silicon nitride, and silicon carbide, while the metals used include Kovar alloy, titanium and titanium alloy, aluminum and aluminum alloy, stainless steel, carbon steel and low alloy steel, high-temperature alloy, etc. The ceramic surface can be brazed by either Mo-Mn metallization or non-metallization active brazing, and the airtightness of the product's brazed joint can reach 1*10 Pa.m /s . After brazing, the workpiece is strictly cleaned, and the product has a uniform color, no pollution, cracks, or scratches. Airtightness: ≤1*10 Pa.m /s Appearance: uniform in color, free of pollution, cracks, and scratches. Fields of application: machinery, instruments, motors, aerospace, and national defense.

Supplier's Site

Technical Specifications

  Suntech Applied Materials (Hefei) Co.,Ltd
Product Category Brazing and Soldering Services
Product Name Ceramic Brazed Components
Company Information Suntech Advanced Ceramics (Shenzhen) Co. Ltd. is headquartered in Shenzhen of China. We supply high-precision ceramic parts for various industries such as surface-mount Technology (SMT) and semiconductors manufacturing and equipment, medical equipment, flow-control equipment, cosmetics packaging and so on. We engage in research, design, development and manufacturing of precision ceramics using zirconia, alumina, silicon carbide and so on.
Certification / Quality Requirements ISO 9001:2000; ISO 14001
Services Brazing
Unlock Full Specs
to access all available technical data