Spooner Industries Ltd. Datasheets for Thermal Oxidizers and Catalytic Oxidizers
Thermal oxidizers and catalytic oxidizers are used to destroy volatile organic compounds (VOC) in process gases.
Thermal Oxidizers and Catalytic Oxidizers: Learn more
| Product Name | Notes |
|---|---|
| Designed to adsorb Volatile Organic Compounds (VOCs) from a high volume, low concentration airstream and to oxidise the VOCs in a reduced volume, high concentration process stream. The high volume... | |
| Regenerative Thermal Oxidisers (RTO’s) consist of a number of ceramic media chambers or beds, connecting to the combustion chamber. The VOC and HAP laden process gas enters the oxidiser through... | |
| Sometimes referred to as an After-Burner, the direct-fired thermal oxidiser uses a specially designed burner to raise the temperature of a pollutant laden air stream to a predetermined combustion temperature. | |
| Spooner Anguil design and manufacture a range of catalytic oxidisers including; With a catalytic recuperative oxidiser, a catalyst bed is introduced into the combustion chamber. The catalyst oxidises the hydrocarbons... | |
| Spooner is the European licensee of Anguil Environmental Systems, an industrial pollution control and energy solution provider, for the provision of VOC Abatement Systems in Europe. Over the past 30... |