Pollution Systems Datasheets for Thermal Oxidizers and Catalytic Oxidizers
Thermal oxidizers and catalytic oxidizers are used to destroy volatile organic compounds (VOC) in process gases.
Thermal Oxidizers and Catalytic Oxidizers: Learn more
| Product Name | Notes |
|---|---|
| Electric Recuperative Catalytic Oxidizer The Electric Recuperative Catalytic Oxidizer (ERCO) is the answer for operators with a very specific process and preference. Adhering to the parameters that dictate the use... | |
| Enclosed Flares & Thermal Oxidizer Flares An Enclosed Flare is a thermal oxidizer specially configured to handle high VOC streams. The Oxidizer is typically designed to accommodate the high energy... | |
| Portable Thermal Oxidizers Pollution Systems manufactures portable thermal oxidizers used for tank degassing prior to cleaning, air treatment when existing pollution control equipment is shut-down for maintenance or repair, as... | |
| Recuperative Thermal Oxidizers VOC abatement using Recuperative Thermal Oxidizers is appropriate in many process applications including processes where particulate may be present, with higher Volatile Organic Compounds (VOC’s) concentrations or... | |
| Regenerative Thermal Oxidizers Air Pollution Control using a Regenerative Thermal Oxidizer (RTO) is most appropriate in process applications with lower concentrations (up to 10% LEL) of Volatile Organic Compounds (VOC's)... | |
| Catalytic Oxidizers are a good control option in applications that have consistent Volatile Organic Compounds (VOC's). By using a catalyst bed in the air treatment equipment, oxidation is accomplished at... |