Stulz Air Technology Systems, Inc. Datasheets for Dehumidifiers
Industrial dehumidifiers remove excess moisture from the air in order to prevent rust, mildew, and damage to electrical components.
Dehumidifiers: Learn more
| Product Name | Notes |
|---|---|
| Compact - Lightweight - Versatile- Rugged - Desiccant unit developed specifically for military storage applications and are ideal for a multitude of industrial applications; Storage closets-storage rooms - electrical &... | |
| DESICAiR dry desiccant industrial dehumidifiers provide precision humidity and/or temperature control (humidity levels from 60° F [15.6° C] dew point to as low as minus 40° F [-40° C] dew... | |
| Industrial Duty - Dry desiccant dehumidifier Series 1000 units are self contained, with all necessary blowers, controls, filters and drive components to assure the safe and automatic operation of the... | |
| Industrial Duty - Dry desiccant dehumidifiersDew points to -40 Degrees FSelf contained Unit- Complete with all necessary blowers, controls, filters and drive components to assure the safe, automatic operation of... | |
| Prepackaged indoor coolant chiller for Dedicated Year-Round cooling of mission critical heat generating equipment, like MRIs, X-Ray Machines, Printing Equipment, Industrial Process Equipment & Computer Room Equipment.•Chiller is selected to... | |
| Series 6000 Dryhandler Plus 750 CFM to 15,000 SCFMA modular desiccant dehumidification system for commercial and industrial applications with unique dehumidification requirements. Industrial design offers precision humidity/temperature control. The Modular... |