Series: Extra Loud Bracket Mount Alarms Mounting Method: Bracket- Bare Wires Circuitry: Yes Tech Type: Piezo Sound Type: Fast Siren Freq (Hz): 2.5K-4.5K Volt Rating: 5 to 15 DC Typical Loudness (dBa): 105 to 105 @ 1 m Max Current (mA): 150 mA @ 12 Vdc LED Color: CUL Approved: No Size: 39 x 47 x 23 mm Weight: 23.8 g Options: For other options contact factory Min Volt: 5.0 Max Volt: 15.0 Typical dB Min Voltage: 105.0 Typical dB: 105.0 RoHS: Yes Volt Type: DC
BUZZER PIEZO 12V 47X39MM BASE
Mallory Sonalert Piezo Siren at 105 dB.
Mallory Sonalert Products, Inc. | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Audible Alarms | Audible Alarms | Audible Alarms |
Product Number | PS-723BQ | PS-723BQ | 70186707 |
Product Name | Extra Loud Bracket Mount Alarms | Audio Products - Alarms, Buzzers, and Sirens | Piezo,Siren; 5-15Vdc; 105dB; 2kHz; 47x39x22mm; Bracket |
Alarm Type | Siren | Siren | |
Mounting | Bracket- Bare Wires | ||
Agency Approvals | RoHS | ||
Sound Level | 105 dB | 105 dB | 95 dB |