The Banshee Excel Lite Sounder / Beacon from Hosiden Besson has 32 user selectable tones with a choice of 3 volume levels and uses the very latest strobe technology. Manufactured from a flame retardant polymer these sounder and beacon units are available with either a shallow or deep base and with the choice of a clear, amber or red coloured lens. The Banshee Excel Lite will meet the majority of Fire and Security applications and has the option of independent or combined operation.
EN54 - 3 approved by LPCB. Ultra low current consumption. 32 user selectable tones. Choice of 3 volume levels. Rated IP66 for deep base and IP45 for shallow base units. Installation via side & rear cable entry. Easy push & twist lockable bayonet mounting. Temperature range from -20 to +70°C. Simple in & out wiring blocks
Supply Voltage = 9 - 30 V dc
Lens Colour = Clear
Mounting Style = Bayonet Mount
Current Type = DC
Light Effect = Strobe
Sounder Type = Electronic
Decibels at 1 Metre = 110dB
Series = Banshee Excel Lite
Bulb Type = Xenon
Housing Colour = Red
RS Components, Ltd. | |
---|---|
Product Category | Warning Lights |
Product Number | 7554030 |
Mounting | Bayonet Mount |