The Asserta industrial sounder / beacon is designed to cope with harsh environments requiring IP66 protection. The design features of this sounder / beacon are incorporated to ensure safer and easier installation, while providing flexibility with fewer product variants.
3 Alarm stages. Can be used with the rest of the Asserta range of industrial sounders and beacons. Fast installation time
Supply Voltage = 18 - 30 V dc
Lens Colour = Red
Mounting Style = Surface Mount
Current Type = DC
Light Effect = Flashing
Sounder Type = Electronic
Decibels at 1 Metre = 110dB
Series = Asserta Maxi
Bulb Type = LED
Housing Colour = Red
RS Components, Ltd. | |
---|---|
Product Category | Warning Lights |
Product Number | 5294373 |
Mounting | Surface Mount |