Turck Banner Ltd. TL50BGYRAQ

Description
Turck Banner TL50 EZ-LIGHT beacon signal towers are extremely rugged and built for use in the toughest industrial environments. TL50 LED signal towers are available with a wide range of colour lights and a choice of 150mm pigtails, 2m cable or 4-pin euro quick disconnect connector. The TL50 audible signal towers are supplied with a top mounted sounder that provides a high dB level signal in time with the lighting signal. Rugged, cost-effective and easy-to-install multi segment indicators. Illuminated segments provide easy-to-see operator guidance and indication of equipment status. Compact size. 12 to 30 V dc or 24 V ac operation. No assembly required. Continuous, pulsed or staccato tones available Series = TL50 Number of Light Elements = 4 Lens Colour = Blue, Green, Red, Yellow Bulb Type = LED Light Effect = Steady Sounder Component = Buzzer Decibels at 1 Metre = 92dB Mounting Style = Versatile Mount Height = 214.1mm Base Diameter = 50mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8655074 - RS Components, Ltd.
Corby, Northants, United Kingdom
Turck Banner TL50 EZ-LIGHT beacon signal towers are extremely rugged and built for use in the toughest industrial environments. TL50 LED signal towers are available with a wide range of colour lights and a choice of 150mm pigtails, 2m cable or 4-pin euro quick disconnect connector. The TL50 audible signal towers are supplied with a top mounted sounder that provides a high dB level signal in time with the lighting signal. Rugged, cost-effective and easy-to-install multi segment indicators. Illuminated segments provide easy-to-see operator guidance and indication of equipment status. Compact size. 12 to 30 V dc or 24 V ac operation. No assembly required. Continuous, pulsed or staccato tones available Series = TL50 Number of Light Elements = 4 Lens Colour = Blue, Green, Red, Yellow Bulb Type = LED Light Effect = Steady Sounder Component = Buzzer Decibels at 1 Metre = 92dB Mounting Style = Versatile Mount Height = 214.1mm Base Diameter = 50mm

Turck Banner TL50 EZ-LIGHT beacon signal towers are extremely rugged and built for use in the toughest industrial environments. TL50 LED signal towers are available with a wide range of colour lights and a choice of 150mm pigtails, 2m cable or 4-pin euro quick disconnect connector. The TL50 audible signal towers are supplied with a top mounted sounder that provides a high dB level signal in time with the lighting signal.
Rugged, cost-effective and easy-to-install multi segment indicators. Illuminated segments provide easy-to-see operator guidance and indication of equipment status. Compact size. 12 to 30 V dc or 24 V ac operation. No assembly required. Continuous, pulsed or staccato tones available
Series = TL50
Number of Light Elements = 4
Lens Colour = Blue, Green, Red, Yellow
Bulb Type = LED
Light Effect = Steady
Sounder Component = Buzzer
Decibels at 1 Metre = 92dB
Mounting Style = Versatile Mount
Height = 214.1mm
Base Diameter = 50mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Warning Lights
Product Number 8655074
Mounting Versatile Mount
Unlock Full Specs
to access all available technical data

Similar Products

 - 5364719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Flush or Panel Mounted; Panel Mount
Visual Indicators Flashing
Color Blue; Blue
View Details
G-LED Global Series® Hazardous Location LED - G-LED-DC-E-M-H - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 140 watts
View Details
Strobe/Flashing Light Unit - TA52AN5 - NSI Industries LLC
Specs
Mounting Conduit Mount
Agency Approvals UL
Specialty Applications Outdoor
View Details