Xenon flash illumination. Choice of 8 tones, adjustable sound output, up to 100dB. Optical & audible signal can be triggered separately. Easy to mount. IP65 rated
Supply Voltage = 24 V ac/dc
Lens Colour = Yellow
Mounting Style = Surface Mount
Current Type = AC, DC
Light Effect = Flashing
Sounder Type = Electronic
Decibels at 1 Metre = 105dB
Series = 421
Bulb Type = Xenon
Housing Colour = Black
RS Components, Ltd. | |
---|---|
Product Category | Warning Lights |
Product Number | 5349704 |
Mounting | Surface Mount |