The Werma 435 series Horn/Beacon Combination has an electronic horn and an LED rotating beacon. The 435 series horn/beacon also allows for optical and audible warning to be triggered separately for two stage signalling.
Rotating LED beacon. Maintenance-free electronic horn with long life duration of up to 5,000 hrs. Sound output can be set to meet the requirements of the application . Wear-free intense rotating signal effect with low power consumption. Optical and audible warning can be separately triggered for two stage signalling. Optional integrated bracket for simple wall mounting without additional accessories. LEDs have life duration of up to 50,000 hours. Wall mounted. IP65 protection
Supply Voltage = 10 - 48 V ac/dc
Lens Colour = Yellow
Mounting Style = Bracket
Current Type = AC, DC
Light Effect = Rotating
Sounder Type = Horn
Decibels at 1 Metre = 108dB
Series = 435
Bulb Type = LED
Housing Colour = Grey
RS Components, Ltd. | |
---|---|
Product Category | Warning Lights |
Product Number | 7983889 |
Mounting | Bracket |