LightGuard Systems, Inc. Datasheets for Warning Lights
Warning lights provide a visual indication of a hazardous situation.
Warning Lights: Learn more
| Product Name | Notes |
|---|---|
| Automatic Activation Bollard Aesthetically Pleasing Optional Audible Sounds Easily Installed In Sidewalk Simple Control Panel Installations 12VDC Operation (Down To 9VDC) Recognized As “The Place to Cross” Internally Illuminated Courtesy... | |
| LightGuard Systems newest technology is our System 9X LED dubbed LightStar™. Each signal head contains an acrylic prism which fills a void between the LED lamps and the signal head... | |
| Manual Push Button Activation Device ADA Compliant Easy Electrical Connections Easily Mounts To Existing Poles Available With Multiple Placards 12VDC Operation (Down To 9VDC) Supplemental Amber LED Illumination Comes In... | |
| Pedestrian crossing sign (W11) without crosswalk lines and LED enhanced symbol. Typically Installed With Down Pointing Arrow (MUTCD Standard). | |
| School crossing sign (W63) with out crosswalk lines and LED enhanced symbol (MUTCD standard). |