Flashing Halogen Beacon, 120 VAC Voltage Rating, 0.2 A Current Rating
UL Listed. These low profile flashing and steady-on incandescent visual signals can be mounted direct (indoor) or on 1⁄2" NPT conduit (outdoor or indoor). Note: Lens must face up when mounted in outdoor application. Dimensions: 47⁄32" × 49⁄32". Other voltages are available. Also available in blue, clear, green and magenta .
Flashing halogen beacon, 50⁄60 Hz Frequency Rating
United Technologies Corporation | Allied Electronics, Inc. | |
---|---|---|
Product Category | Warning Lights | Warning Lights |
Product Number | 48FINA-N5-25WH | 70016591 |
Product Name | Stack Light Module | SIGNAL, FLASHING INCANDESCENT, AMBER |
Agency Approvals | UL; ULC | |
Visual Indicators | Flashing | Flashing |
Color | Amber | Amber |