VAC-CON, Inc. Datasheets for Vacuum Cleaners
Vacuum cleaners are capable of picking up large quantities of material and/or liquids. They can be portable devices or part of a central vacuum system.
Vacuum Cleaners: Learn more
| Product Name | Notes |
|---|---|
| Roots PD Blower (1021DVJ or RASJ1024) Transfer case driven 3/16" Corten steel 16 cubic yard debris tank with ladder Twin cyclone baghouses with 13 cartridge filters each (total 26) Automatic... | |
| Vacuum System (as specified by model number) Vacuum Drive (standard Split Shaft PTO / optional Hydrostatic) 11 cubic yard capacity 3/16" Cor-Ten steel debris tank Full opening rear door Hydraulic... | |
| Vacuum System (as specified by model number) Vacuum Drive (standard Split Shaft PTO / optional Hydrostatic) 12 cubic yard capacity 3/16" Cor-Ten steel debris tank Full opening rear door Hydraulic... | |
| Vacuum System (as specified by model number) Vacuum Drive (standard Split Shaft PTO / optional Hydrostatic) 16 cubic yard capacity 3/16" Cor-Ten steel debris tank Full opening rear door Hydraulic... | |
| Vacuum System (as specified by model number) Vacuum Drive (standard Split Shaft PTO / optional Hydrostatic) 5 cubic yard capacity 3/16" Cor-Ten steel debris tank Full opening rear door Hydraulic... | |
| Vacuum System (as specified by model number) Vacuum Drive (standard Split Shaft PTO / optional Hydrostatic) 9 cubic yard capacity 3/16" Cor-Ten steel debris tank Full opening rear door Hydraulic... | |
| Vacuum System: 2-stage centrifugal compressor (135" water/8000 cfm) Vacuum Drive: Hydrostatic 3.5 cubic yard capacity 3/16" Cor-Ten steel debris tank Full opening rear door with mechanical rear door locks 5"... |