Filter the chips out of your used coolant and cutting oils!
Vacuums in the liquid with solids, pumps out only the liquid!
The new Chip Trapper™ (patent #8153001 and #8268179) offers a fast, easy way to clean chips, swarf and shavings out of used coolants and other liquids. The Chip Trapper vacuums the coolant or liquid that is filled with debris and traps all the solids in a reusable filter bag. Only the liquid pumps back out. It is ideal for use on machines with sumps, parts washers, tanks and storage containers of contaminated liquids.
The Chip Trapper uses EXAIR’s compressed air powered Reversible Drum Vac (included) that can fill or empty a 55 gallon drum in less than two minutes. Simply set the Reversible Drum Vac pump and directional flow control valve on top of the drum to “fill” for it to quickly vacuum the liquid with solids. Once the sump, pit or tank is empty, set the pump and directional valve to “empty” for it to pump out clean coolant/liquid. All the chips and other solids are trapped inside the reusable filter bag of the Chip Trapper.
EXAIR | |
---|---|
Product Category | Vacuum Cleaners |
Product Name | Chip Trapper |
Vacuum Type | Portable / Pedestrian Unit |
Media Vacuumed | Wet |
Applications | Metalworking Chips / Fluid; Chips, Swarf, and Shavings out of Coolant and other Liquids |
Airflow | 19 SCFM (32.29 m³/hr) |