Shell-Case Datasheets for Medical Equipment and Supplies
Medical equipment and supplies are used in medical, dental, hospital, pharmacy, and clinical laboratories.
Medical Equipment and Supplies: Learn more
| Product Name | Notes |
|---|---|
| Electronics equipment carrying cases with integrated design and using an innovative combination of multiple materials (EVA foam, elastomers, metal, injected plastics and textiles) to offer protection, easy access and flexible... | |
| Medical Imaging equipment carrying cases with integrated design and using an innovative combination of multiple materials (EVA foam, elastomers, metal, injected plastics and textiles) to offer protection, easy access and... | |
| Optical equipment carrying cases with integrated design and using an innovative combination of multiple materials (EVA foam, elastomers, metal, injected plastics and textiles) to offer protection, easy access and flexible... | |
| Patient monitoring equipment carrying cases with integrated design and using an innovative combination of multiple materials (EVA foam, elastomers, metal, injected plastics and textiles) to offer protection, easy access and... | |
| Professional emergency carrying cases with integrated design and using an innovative combination of multiple materials (EVA foam, elastomers, metal, injected plastics and textiles) to offer protection, easy access and flexible... | |
| The Shell-Case Standard 300™ Model 310 is a protective and stylish carrying solution for small and delicate equipment. Due to its size, it can fit into a bigger case or... | |
| The Shell-Case Standard 300™ Model 320 is a great compact carrying solution with an optional full-sized pouch, divider kit and foam. This case doesn’t have handles or a strap and... | |
| The Shell-Case Standard 300™ Model 330 is a protective and stylish carrying solution that comes with a full optional set of accessories. The case has a handle and a shoulder... | |
| The Shell-Case Standard 300™ Model 340 has all of the features and advantages of the Standard 300 product line. The case comes in two standard colors, has a full set... |