Fabricated steel body and basket, zinc plated carbon steel bolting
G.I.E. Inc. | |
---|---|
Product Category | Strainers |
Product Number | Lined True Basket Strainer 3" |
Product Name | Basket Strainers |
Strainer Style | Strainer Element |
Strainer Type | Simplex Basket |
Applications | General Purpose; Chemical; Medical / Pharmaceutical; Water |
Media | Liquid |
Pressure Rating | 150 to 300 psi (106 to 211 m H2O) |