JUMO Process Control, Inc. 707010/888-888-888/000 0.100°C Pt100vl

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5488540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Programmable measurement converter with 4 → 20 mA output. For fitting onto B-shape connection head per DIN 43 729. Can be configured using the setup software + lead. Input Type = PT100 Supply Voltage = 8 - 35 V dc Diameter = 44 mm Minimum Operating Temperature = -40°C Maximum Operating Temperature = +85°C Series = dTrans T01 Depth = 21mm

Programmable measurement converter with 4 → 20 mA output. For fitting onto B-shape connection head per DIN 43 729. Can be configured using the setup software + lead.
Input Type = PT100
Supply Voltage = 8 - 35 V dc
Diameter = 44 mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +85°C
Series = dTrans T01
Depth = 21mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RTD Temperature Transmitters
Product Number 5488540
Reference Material Platinum
Unlock Full Specs
to access all available technical data

Similar Products

Field Mounted Temperature Transmitter - TTH300 - ABB Measurement & Analytics
Specs
Output Analog Current (Typical 4-20 mA)
Features Intrinsically Safe
Sensor Connection Terminal Block
View Details
 - 7966926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reference Material Platinum; Nickel/Nickel Alloys
Reference Resistance 100 Ohms
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Sensors, transmitters and controllers - 98108576 - Burkert Fluid Control Systems
Specs
Output Relay or Switch Output
Features Digital or Analog Display
Supply Voltage 12,00 V - 30,00 V
View Details