Greystone - TE510 Temperature Transmitters With LCD. OSA 4" x 4" PVC c/w sun and wind shield (Indoor only). 0-5 V output. 32F to 122F range. Deg F LCD display.
O.S.A. Version.
The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings.
The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.
HVACQuick.com | |
---|---|
Product Category | RTD Temperature Transmitters |
Product Number | TE51(2)F(D2) |
Product Name | Greystone TE510 O.S.A. Temperature Transmitters - Deg F LCD |