Endress+Hauser, Inc. Temperature - Temperature Transmitter iTEMP® TMT162

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature - Temperature Transmitter - iTEMP® TMT162 - Endress+Hauser, Inc.
Greenwood, IN, USA
Temperature - Temperature Transmitter
iTEMP® TMT162
Temperature - Temperature Transmitter iTEMP® TMT162
Temperature field transmitter with HART®, FOUNDATION Fieldbus™ or PROFIBUS® PA protocol High reliability in harsh industrial environments due to dual compartment housing and compact, fully potted electronics Backlit display with large measured value, bargraph and status condition indication Ability to display measured values other devices (FOUNDATION Fieldbus™: up to 5; PROFIBUS® PA: 1) Dual sensor input capability, e.g. 2 Pt100 3-wire or 1 Pt100 4-wire and thermocouple Diagnostics information according to NAMUR NE107 Reliable operation due to sensor monitoring: breakdown information, sensor backup, drift alarm and corrosion detection High measuring point accuracy due to sensor transmitter matching Operation voltage monitoring for high measurement reliability (HART®) Mathematic functions for differential and average temperature add flexibility to the measurement FISCO/FNICO compliant according to IEC 60079-27 International approvals guarantee safe operation in hazardous area: FM, CSA (IS, NI, XP and DIP) and ATEX (Ex ia, Ex nA nL, Ex d and dust-Ex) Galvanic isolation 2 kV (sensor input to the output)

Temperature field transmitter with HART®, FOUNDATION Fieldbus™ or PROFIBUS® PA protocol

  • High reliability in harsh industrial environments due to dual compartment housing and compact, fully potted electronics
  • Backlit display with large measured value, bargraph and status condition indication
  • Ability to display measured values other devices (FOUNDATION Fieldbus™: up to 5; PROFIBUS® PA: 1)
  • Dual sensor input capability, e.g. 2 Pt100 3-wire or 1 Pt100 4-wire and thermocouple
  • Diagnostics information according to NAMUR NE107
  • Reliable operation due to sensor monitoring: breakdown information, sensor backup, drift alarm and corrosion detection
  • High measuring point accuracy due to sensor transmitter matching
  • Operation voltage monitoring for high measurement reliability (HART®)
  • Mathematic functions for differential and average temperature add flexibility to the measurement
  • FISCO/FNICO compliant according to IEC 60079-27
  • International approvals guarantee safe operation in hazardous area: FM, CSA (IS, NI, XP and DIP) and ATEX (Ex ia, Ex nA nL, Ex d and dust-Ex)
  • Galvanic isolation 2 kV (sensor input to the output)
Supplier's Site Datasheet

Technical Specifications

  Endress+Hauser, Inc.
Product Category RTD Temperature Transmitters
Product Number iTEMP® TMT162
Product Name Temperature - Temperature Transmitter
Mounting Options Pipe
Output Analog Current (Typical 4-20 mA); Other Output Option
Features Intrinsically Safe; Digital or Analog Display
Sensor Connection Screw Clamps or Lugs
Supply Voltage 11 To 40 V
Unlock Full Specs
to access all available technical data

Similar Products

Field Mounted Temperature Transmitter - TTH300 - ABB Measurement & Analytics
Specs
Output Analog Current (Typical 4-20 mA)
Features Intrinsically Safe
Sensor Connection Terminal Block
View Details
Temperature Transmitters - SITRANS TH200 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
SureSignal® Transmitter Line -  - Thermalogic Corporation
Thermalogic Corporation
Specs
Output Analog Current (Typical 4-20 mA) (optional feature); Analog Voltage (e.g. 1-5 Vdc) (optional feature); Other Output Option (optional feature)
Other Input Accepts Generic Analog Voltage Inputs (optional feature); Accepts Generic Analog Current Inputs (optional feature); Accepts Generic Resistance Inputs (optional feature); Accepts Other Specific Sensor Inputs (optional feature)
Operating Temperature -67 to 221 F (-55 to 105 C)
View Details