Minco dual element RTDs match most instrumentation. They feature 3 (per element) lead wires of stranded copper with PTFE insulation available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body.
For applications requiring:
Minco | |
---|---|
Product Category | RTD Temperature Probes |
Product Number | S9078PAPA100T425Z30 |
Product Name | Dual Element RTDs |
Element Material | Platinum |
Reference Resistance | 100 Ohms (Most Common) |
# of Lead Wires Per Element | 3 |
RTD Temp. Coefficient (Alpha) | 0.0039 # |