The Gems Sensors LS-7 series are ideal for high volume use in small tanks and vessels. Engineered plastics construction offers a broad compatibility in water, oils and chemicals, making them suitable for various applications. All models are highly reliable and excellent quality.
Lead wire gauge: 22 AWG. Switch Rating: SPST 20 VA
Device Type = Float
Mounting Type = Horizontal
Switch Output = SPST NC
Body Material = Noryl
Cable Length = 26in
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +107.2°C
Maximum Pressure = 6.8bar
Gasket Material = Buna N
Standards Met = CE, cUL Recognized, NSF Listed Mat Std. 169, UL Recognized File No E45168
LS-7 Series Level Switch
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Level Sensors | Level Sensors |
Product Number | 1228397 | 02H2956 |
Product Name | Ls-7 Series Level Switch Gems Sensors | |
Maximum Operating Pressure | 98.63 psi (69.41 m H2O) |