Flexible Vinyl Liquid Level Gages with Dial Thermometers are for any application requiring visual indication of both liquid level and liquid temperature. These gages can be used to view liquid levels and temperatures in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Temperature can be easily viewed on the large thermometer.
This gage has aluminum alloy end blocks. The vinyl sight is made of clear, heavy-walled plastic that is flexible and shatterproof. The vinyl tubing will follow the contour of curved surfaces. Liquid level and clarity can be viewed from all angles. Leak-proof construction is achieved with Buna-N seals. Temperature is indicated in both degrees Fahrenheit and Celsius on the 2 3/64” diameter stainless steel thermometer. It displays 0 ° F (-20° C) to 250° F (120° C). The unit tolerates up to 30 PSI and 165° F.
Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted to the tank with (2) 1/2”-20 plated steel bolts. The back mount design requires that the inside of the tank be accessible in order to secure the bolts with plated steel hex nuts. Torque to 90 in-lbs.
For fractional inch centerline distances, level markings or other seal options, please consult factory.
Oil-Rite Corp. | |
---|---|
Product Category | Level Sensors |
Product Number | B1565-204800BB1W |
Product Name | (Formerly B1563-2-48CL), Flexible Vinyl Liquid Level Gage with Dial Thermometer, 48" Centerline, Back Mount 1/2”-20 with Nuts |
Device Classification | Gauge |