OMEGA's ultrasonic sensors deliver accurate and reliable liquid level detection with an SPST mechanical relay output. The technology provides a high level of ultrasonic sensitivity, including resistance to vapor and turbulence. The ultrasonic sensor utilizes a fork-shaped sensor which contains two piezoelectric crystals, one of which acts as the ultrasonic transmitter, and the other as a receiver. If the air gap between the points of the fork fills with liquid, the sonic wave passes from one crystal to the other.
OMEGA Engineering, Inc. | |
---|---|
Product Category | Level Sensors |
Product Number | LVU-150-R |
Product Name | Ultrasonic Level Sensor |
Device Classification | Sensor Only |
Number of Switch Points Range | 1 (#) |
Media Type | Liquid |
Level Measurement Type | Single Point or Multi-Point Level |