TE Connectivity Liquid Level Switches 20017785-00

Description
Body Features Liquid Level Switch Material : Glass Filled Nylon 6.6 Liquid Level Switch Mounting : Side Seal Material : Silicone Contact Features Contact Form : A Dimensions Liquid Level Switch Cable Length : 2 M  [6.56 FT ] Other Fitting : M16 Internal, M16 External Medium/Liquid : Alcohol, Fuel, Oil Product Type Features Float SG : .7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Switches - 20017785-00 - TE Connectivity
Berwyn, PA, United States
Liquid Level Switches
20017785-00
Liquid Level Switches 20017785-00
Body Features Liquid Level Switch Material : Glass Filled Nylon 6.6 Liquid Level Switch Mounting : Side Seal Material : Silicone Contact Features Contact Form : A Dimensions Liquid Level Switch Cable Length : 2 M  [6.56 FT ] Other Fitting : M16 Internal, M16 External Medium/Liquid : Alcohol, Fuel, Oil Product Type Features Float SG : .7

Body Features


  • Liquid Level Switch Material : Glass Filled Nylon 6.6
  • Liquid Level Switch Mounting : Side
  • Seal Material : Silicone

Contact Features


  • Contact Form : A

Dimensions


  • Liquid Level Switch Cable Length : 2 M  [6.56 FT ]

Other


  • Fitting : M16 Internal, M16 External
  • Medium/Liquid : Alcohol, Fuel, Oil

Product Type Features


  • Float SG : .7
Supplier's Site Datasheet
Thief River Falls, MN, United States
Float, Level Sensors
223-20017785-00-ND
Float, Level Sensors 223-20017785-00-ND
Liquid Level Sensor Switch (Single Float) SPST-NO Output Panel Mount, M16 Thread

Liquid Level Sensor Switch (Single Float) SPST-NO Output Panel Mount, M16 Thread

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Level Sensors Level Sensors
Product Number 20017785-00 223-20017785-00-ND
Product Name Liquid Level Switches Float, Level Sensors
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 20014613-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 700S14A4A-0187 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 20015576-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 705S14C0A-0051 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details