Professional range of precision shaft levels generally used to check the setting of the horizontal level of machine tool slide ways.
Level Type = Precision Shaft Level
Length = 150mm
Number of Vials = 1
Accuracy = 0.02 mm/m
Dimensions = 150 x 40 x 46mm
User Calibrated = Yes
Height = 44mm
Width = 40mm
RS Components, Ltd. | |
---|---|
Product Category | Levels |
Product Number | 7857897 |
Level Type | Clinometer or Inclinometer |