Moog, Inc. - Industrial division Fluid Rotary Union FRU290

Description
Moog's fluid rotary unions are currently used around the world to ensure reliable transmission of life support, process, power and control fluids. Currently, fluid rotary unions rated for pressures up to 15,000 PSI (1000 bar) are available. Seals are selected based on chemical compatibility, design pressure, design temperature, required service life and acceptable leakage rate. Leak collection can be supplied when required for environmental or personnel safety. Fluid rotary unions can be combined with our electrical slip rings and fiber optic rotary joints. Options Customized mounting and drive configurations Customized materials to satisfy weight, chemical compatibility and other requirements Customized port configurations Hard coating, standard and high pressure FRU, cam be selected for improved abrasion resistance and extended seal life Leakage detection and collection ports (drain to tank) Optional hollow bore
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluid Rotary Union - FRU290 - Moog, Inc. - Industrial division
Blacksburg, VA, USA
Fluid Rotary Union
FRU290
Fluid Rotary Union FRU290
Moog's fluid rotary unions are currently used around the world to ensure reliable transmission of life support, process, power and control fluids. Currently, fluid rotary unions rated for pressures up to 15,000 PSI (1000 bar) are available. Seals are selected based on chemical compatibility, design pressure, design temperature, required service life and acceptable leakage rate. Leak collection can be supplied when required for environmental or personnel safety. Fluid rotary unions can be combined with our electrical slip rings and fiber optic rotary joints. Options Customized mounting and drive configurations Customized materials to satisfy weight, chemical compatibility and other requirements Customized port configurations Hard coating, standard and high pressure FRU, cam be selected for improved abrasion resistance and extended seal life Leakage detection and collection ports (drain to tank) Optional hollow bore

Moog's fluid rotary unions are currently used around the world to ensure reliable transmission of life support, process, power and control fluids. Currently, fluid rotary unions rated for pressures up to 15,000 PSI (1000 bar) are available. Seals are selected based on chemical compatibility, design pressure, design temperature, required service life and acceptable leakage rate. Leak collection can be supplied when required for environmental or personnel safety. Fluid rotary unions can be combined with our electrical slip rings and fiber optic rotary joints.

Options

  • Customized mounting and drive configurations
  • Customized materials to satisfy weight, chemical compatibility and other requirements
  • Customized port configurations
  • Hard coating, standard and high pressure FRU, cam be selected for improved abrasion resistance and extended seal life
  • Leakage detection and collection ports (drain to tank)
  • Optional hollow bore
Supplier's Site Datasheet

Technical Specifications

  Moog, Inc. - Industrial division
Product Category Rotary Unions
Product Number FRU290
Product Name Fluid Rotary Union
Number of Ports 2
Media / Application Hydraulic Fluid; Chemical
Port Size 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 7/8"; 1"; 1¼"; 1½"; 2"; 2½"; 3"
Unlock Full Specs
to access all available technical data

Similar Products

Air Rotary Union - QCN0101-12P-14S-01UA-01EM - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Automation Equipment, Motor Simulator. Lithium Battery Equipment
Port Size 8mm
Pressure 145 psi (102 m H2O)
View Details
Single Passage 3/4
Specs
Number of Ports 1
Media / Application Water
Port Size 3/4"
View Details
Rotating Union, Quad Path SAE 4 - 32-4244-00 - Vektek, LLC
Specs
Number of Ports 4
Media / Application Hydraulic Fluid
Connection SAE 4
View Details