Wayne Products Inc. Datasheets for Oil Skimmers

Oil skimmers are remediation devices used to remove oil from the surface of water, solvents, cleaning solutions, and other fluids. There are two basic types of oil skimmers. One type is used to filter and remove oil, debris, and unwanted materials. The other type is used to recover or capture oil in a usable state.
Oil Skimmers: Learn more

Product Name Notes
115/1/60, 6rpm, 0.65 amp draw, permanent magnet motor with pvc motor cover and 6 ft., 3 prong USA cordset, UL/CSA marked, rated for intermittent or continuous duty. Frame is powder-coated...
Maxi-Skimmers™ are a recent development to provide industry with an economical, corrosion-free, wide belt skimmer for central coolant tanks, wastewater and water treatment applications with high collection rates!
Mini-Skimmers™ have been in use throughout the world since 1990. The original MSB-A System uses our exclusive polyurethane belt and includes a timer for automatic control, a ground fault interrupter...
Model SMB is called the "Skinni-Mini" because it fits into drum bungholes to remove floating oil from stored coolant or water. Removing the oil can reduce hauling charges or improve...
The SSP/2 Series is a modern design made to address the ever increasing needs for WASTEWATER APPLICATIONS. It is priced to be affordable, is lightweight, portable and corrosion-proof! Polyurethane or...