Body Features Insulation Special Features : 5000V Initial Surge Withstand Voltage between Contacts & Coil Product Weight : 30 G [1.058 OZ ]
Contact Features Contact Arrangement : 4 Form C (4 CO) Contact Current Class (AMP) : 5 - 10 Contact Current Rating (Max) (AMP) : 6 Contact Material : AgNi90/10 Contact Number of Poles : 4
Dimensions Height Class (Mechanical) (MM) : 25 - 30 Insulation Clearance Between Contact & Coil (MM) : 3 Insulation Clearance Class (MM) : 2.5 - 4 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 30 MM [1.18 INCH ] Product Length : 28 MM [1.1 INCH ] Product Width : 22.5 MM [.885 INCH ] Width Class (Mechanical) (MM) : 20 - 25
Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 600 - 800 Coil Power Rating DC (MILW) : 750 Coil Resistance (OHM) : 64533 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 220 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Making Current (AMP) : 12 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 240 Contact Voltage Rating (VAC) : 240 Insulation Creepage Between Contact & Coil : 4 MM [.157 INCH ] Insulation Creepage Class (MM) : 3 - 5.5 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (V) : 2000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200
Mechanical Attachment Product Mount Type : Printed Circuit Board
Other Solder Process : Wave Solder
Packaging Features Packaging Method : Carton & Tube
Product Type Features Power Relay Type : Industrial Panel Plug-In Relay Connection Type : PCB Solder Pins
Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range (DEGC) : -40 - 70
Body Features
- Insulation Special Features : 5000V Initial Surge Withstand Voltage between Contacts & Coil
- Product Weight : 30 G [1.058 OZ ]
Contact Features
- Contact Arrangement : 4 Form C (4 CO)
- Contact Current Class (AMP) : 5 - 10
- Contact Current Rating (Max) (AMP) : 6
- Contact Material : AgNi90/10
- Contact Number of Poles : 4
Dimensions
- Height Class (Mechanical) (MM) : 25 - 30
- Insulation Clearance Between Contact & Coil (MM) : 3
- Insulation Clearance Class (MM) : 2.5 - 4
- Length Class (Mechanical) (MM) : 25 - 30
- Product Height : 30 MM [1.18 INCH ]
- Product Length : 28 MM [1.1 INCH ]
- Product Width : 22.5 MM [.885 INCH ]
- Width Class (Mechanical) (MM) : 20 - 25
Electrical Characteristics
- Coil Magnetic System : Monostable, DC
- Coil Power Rating Class (MILW) : 600 - 800
- Coil Power Rating DC (MILW) : 750
- Coil Resistance (OHM) : 64533
- Coil Special Features : UL Coil Insulation Class F
- Coil Voltage Rating (VDC) : 220
- Contact Limiting Breaking Current (AMP) : 6
- Contact Limiting Making Current (AMP) : 12
- Contact Limiting Short-Time Current (AMP) : 300
- Contact Switching Load (Min) : 10mA @ 12V
- Contact Switching Voltage (Max) (VAC) : 240
- Contact Voltage Rating (VAC) : 240
- Insulation Creepage Between Contact & Coil : 4 MM [.157 INCH ]
- Insulation Creepage Class (MM) : 3 - 5.5
- Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
- Insulation Initial Dielectric Between Contacts & Coil (V) : 2000
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1200
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200
Mechanical Attachment
- Product Mount Type : Printed Circuit Board
Other
- Solder Process : Wave Solder
Packaging Features
- Packaging Method : Carton & Tube
Product Type Features
- Power Relay Type : Industrial Panel Plug-In
- Relay Connection Type : PCB Solder Pins
Usage Conditions
- Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ]
- Environmental Category of Protection : RTII
- Operating Temperature Range (DEGC) : -40 - 70