SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels.
Win Source Part Number: 1237325-SZR-LY2-1-DC
Category: Relays>Power Relays, Over 2 Amps
Series: SZR-LY
Termination Style: Plug In
Package: Bulk
Contact Form: DPDT (2 Form C)
Contact Material: Silver Cadmium Oxide (AgCdO)
Standard Package: 20
Coil Resistance: 160 Ohms
Coil Current: 75 mA
Operate Time: 25 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 10 A
Switching Voltage: 250VAC, 125VDC - Max
Release Time: 25 ms
Mounting Type: Socketable
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 9.6 VDC
Must Release Voltage: 1.2 VDC
HTSUS: 8536.41.0020
Mfr: Honeywell Sensing and Productivity Solutions
Other Names: SZR-LY2-1-DC12V,480-
Base Product Number: SZR-LY2
RELAY GEN PURPOSE DPDT 10A 12V
General Purpose Relays RELAYS
Honeywell Sensing & IoT | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
Product Number | SZR-LY2-1-DC12V | 1237325-SZR-LY2-1-DC12V | SZR-LY2-1-DC12V | SZR-LY2-1-DC12V | 86C1121 |
Product Name | SZR-LY General Purpose Relay: Standard Relay; Plug-in/Solder Terminal; DPDT; 12 Vdc | Relays - Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay Controls Honeywell |
Relay Type | General | General | |||
Mounting | Socket or Plug-in Style | PCBoard; Socketable | Socket or Plug-in Style; Socketable | ||
Poles | Double Pole (DP) | Double Pole (DP) | |||
Throw | Double Throw | Double Throw | |||
Approvals | UL, CE | RoHS |