General Purpose Relay SPST-NO (1 Form A) 240VAC Coil DIN Rail
RELAY GEN PURPOSE SPST 3A 240V
DigiKey | Acme Chip Technology Co., Limited | |
---|---|---|
Product Category | Electromechanical Relays | High Voltage Relays |
Product Number | 1128511001-ND | 1128511001 |
Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps |
Relay Type | General | |
Mounting | DIN | DIN; DIN Rail |
Poles | Single Pole (SP) | Single Pole (SP) |
Throw | Single Throw | Single Throw |