RELAY GENERAL PURPOSE DPDT 1A 5V
General Purpose Relay DPDT (2 Form C) Surface Mount
Acme Chip Technology Co., Limited | DigiKey | |
---|---|---|
Product Category | Solid State Relays | Electromechanical Relays |
Product Number | TXS2SA-L-5V-Z | 255-2344-2-ND |
Product Name | Relays - Signal Relays, Up to 2 Amps | Signal Relays, Up to 2 Amps |
Application Type | General | |
Mounting | Surface Mount | PCBoard |
Switch Configuration | FormC | |
Operating Temp | -40 to 158 F (-40 to 70 C) | -40 to 158 F (-40 to 70 C) |
Relay Type | General |