General Purpose Relays SPDT 24VAC Enclosed Fan Relay
RELAY, SPDT, 277VAC, 18A; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:18A; Product Range:184 Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect; Carry Current:8ARoHS Compliant: Yes
RELAY;E-MECH;CONTACT
VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
Product Number | 90-370 | 17P6484 | 70101920 |
Product Name | General Purpose Relays | Relay, Spdt, 277Vac, 18A; Contact Configuration White Rodgers | RELAY;E-MECH;CONTACTOR;SPDT;CUR-RTG 8A;CTRL-V 24AC;VOL-RTG 250AC;UL, CSA, ROHS |
Relay Type | General | ||
Approvals | RoHS | UL, CSA, RoHS; RoHS | |
Features | Latching | ||
Poles | Single Pole (SP) | Single Pole (SP) | |
Throw | Double Throw | Double Throw |