Mercer International, Inc. Datasheets for Oil and Water Separators

Oil and water separators (oil-water separators, oil water separators) are remediation devices that separate oil from water and/or wastewater. This product area includes both aboveground and underground systems for the containment and treatment of oil-contaminated water.
Oil and Water Separators: Learn more

Product Name Notes
A step above the "low-flow" series, is our 50-100 gpm family of units. This separator series features a true "V-shaped" coalescer which incorporates a full-width Chimney-Zone™ (zero velocity solids settling...
As flow rates become larger, the inherent design advantages of the Multi-Pack coalescer become vital for maintaining high efficiencies within reasonable maintenance intervals. With oil water separators of this size,...
As the flow rates become larger, the importance of dedicated settling (solids) and rising (oil) zones become critical to obtain a truly non-fouling design. Not only do the Chimney Zones...
If you have solids present in your wastewater, you'll want to consider a Mercer International oil/water separator. Some of the most unique wastewater problems we have solved at these flow...
Mercer International, Inc. offers a line of competitively-priced below ground oil/water separators for flows up to 75 gpm. Tanks are constructed of corrosion-proof polyethylene and can be buried up to...
Mercer supplies a line of cylindrical below-ground, high-performance, oil/water separators from 50-5,000 gpm (10-1,000 m3/h). Separators are available in carbon steel (single and double wall), and a variety of high-grade...
Most separators designed for high efficiency require very high maintenance to obtain excellent effluent results. Conversely, separators designed for low maintenance greatly sacrifice performance, leaving you with ordinary and compromised...
Our "low flow" separator series offers an industrial-duty design in a compact size. The "low flow" series incorporates the same features found in our standard separator designs that have helped...