Champion Datasheets for Oil and Water Separators

Oil and water separators (oil-water separators, oil water separators) are remediation devices that separate oil from water and/or wastewater. This product area includes both aboveground and underground systems for the containment and treatment of oil-contaminated water.
Oil and Water Separators: Learn more

Product Name Notes
CSP EnviroChamp2 Oil Water Separators The CSP EnviroChamp2 Series oil/water separator is designed for 90°F at 90% RH summertime conditions and can separate oil/discharge water to levels of 15 ppm.
CWSA Liquid Separator For compressed air systems where excessive free liquid and solid contamination is a problem, choose Champion's CWSA Liquid Separators. Our unique design combines the techniques of centrifugal...