The RS CU6 UltraSeal Range of bag filters are used widely in government buildings, hospitals and other sensitive areas. This grade of filter is effective against dust and soots and is suitable for air-conditioning in laboratories, offices, theatres and computer rooms. Ultraseal bag filters are manufactured by mounting the 100% polypropylene synthetic media into a galvanised steel header frame.
Hydrophobic polypropylene media allows great performance in damp atmospheres. Triple filtration layered. Non-toxic and non-irritant. Rolled safety edge to help protect both the filter material and the installation engineers from damage and to protect installation engineers. Extra built in pre-filter layer which provides extended filter life. Ultrasonically welded seams to provide leak free pockets. Versatile manufacture - available in most sizes and pocket configuration. Filter efficiency to BS EN 779 = F6. Rating to ASHRAE 52.2 test standard = Merv 11
Filter Type = Bag
Nominal Dimensions = 24 x 24 x 15in
Actual Dimensions = 592 x 592 x 350mm
Filter MERV Rating = 11
Number of Pockets = 8
Filter Grade = F6, M5
Maximum Air Flow = 63.63m³/h
Initial Pressure Drop = 75Pa
Final Pressure Drop = 250Pa
Colour = Brown
RS Components, Ltd. | |
---|---|
Product Category | Air Filters (industrial) |
Product Number | 8279692 |
Construction | Bag Filters; HVAC Air Filters |