Glenro Inc. Datasheets for Radiant Heaters
Radiant heaters use a reflective shield to direct radiant heat onto a heated surface.
Radiant Heaters: Learn more
| Product Name | Notes |
|---|---|
| Proven Performance Suitable for Clean Room Applications Uniform Heat Energy Output Self-Cleaning Quartz Face Insulated Construction = Minimal Heat Loss Reflector Free = Low Maintenance Repairable Output Power & Temperature... | |
| Proven Performance Uniform Heat Energy Output Fast Heat Up & Cool Down = Product Protection Integrate with Process Air Insulated Construction = Minimal Heat Loss Reflector Free = Low Maintenance... | |
| Proven Performance Uniform Heat Energy Output Large Heated Areas = No Hot or Cold Spots Insulated Construction = Minimal Heat Loss Self-Cleaning Ceramic Face Reflector Free = Low Maintenance Repairable... | |
| Proven Performance Uniform Heat Energy Output Rapid Response Ceramic Fiber Matrix Natural Gas or Propane Direct Fired High Watt Density = More Work in Less Space Horizontal or Vertical Orientation... | |
| Proven Performance Uniform Heat Energy Output Rapid Response Compact Design & High-Powered Horizontal or Vertical Orientation Energy Efficient Insulated Construction Output Power & Temperature Controllable Standard Platform High Temperature Heat... | |
| Proven Performance Uniform Heat Energy Output Rapid Response Compact Design & High-Powered Horizontal or Vertical Orientation Energy Efficient Insulated Construction Output Power & Temperature Controllable Standard Platform Narrow Heat Tunnel... | |
| Proven Performance Uniform Heat Energy Output Suitable for Clean Room Applications Rugged & Durable, Highly Emissive Metal Face Insulated Construction = Minimal Heat Loss Reflector Free = Low Maintenance Repairable... | |
| Proven Performance Uniform Heat Energy Surrounds Product High Operating Efficiency = Low Operating Cost Insulated Construction = Minimal Heat Loss Reflector Free = Low Maintenance Clean, Durable, Long Lasting Construction... |