Microchip Technology, Inc. Embedded - Microprocessors ATSAMA5D24

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATSAMA5D24 - Microchip Technology, Inc.
Chandler, AZ, United States
The SAMA5D24 is a high-performance, low-power Arm Cortex-A5 CPU-based embedded microprocessor (MPU) running up to 500 MHz, with support for multiple memories such as DDR2, DDR3L, LPDDR2, LPDDR3, and QSPI and e.MMC Flash. The device integrates powerful peripherals for connectivity and user interface applications, and offers advanced security functions (Arm TrustZone® , tamper detection, secure data storage, secure boot, etc.), as well as high-performance crypto accelerators AES, SHA and TRNG. The SAMA5D24 is ideally suited for space constraint applications since it comes in a 8x8mm BGA package. The SAMA5D2 series is delivered with free Linux® distributions, MPLAB X IDE, MPLAB Harmony v3 and bare metal C examples. Microchip provides fully tested and validated power management solutions complying with the SAMA5D24 specific power sequencing needs for various supply and DRAM configurations-enabl ing a risk-free solution immediately on first power-up. Go to the Treelinktool -> DC/DC converters and select SAMA5D2 to find more details. Additional Features Low System Cost and High Value Integration: Ultra-Small 8x8mm BGA Package Peripheral Touch Controller Embedded audio subsystem Simple power management scheme Ultra-Low Power Consumption: Low-power architecture for extensive battery life <200uA retention mode with fast wake-up 5uA in backup mode State-of-the-Art Security: Secure Boot Execution of encrypted code with an “on-the-fly” encryption-decryptio n process Integrity Check Monitor of the memory content Hardware encryption engine Tamper pins and secure key storage Extensive Ecosystem: Free Linux® distributions MPLAB X Integrated Development Environment MPLAB Harmony 3 Complete set of C examples for bare metal users Multiple third-party software and hardware partners

The SAMA5D24 is a high-performance, low-power Arm Cortex-A5 CPU-based embedded microprocessor (MPU) running up to 500 MHz, with support for multiple memories such as DDR2, DDR3L, LPDDR2, LPDDR3, and QSPI and e.MMC Flash. The device integrates powerful peripherals for connectivity and user interface applications, and offers advanced security functions (Arm TrustZone® , tamper detection, secure data storage, secure boot, etc.), as well as high-performance crypto accelerators AES, SHA and TRNG. The SAMA5D24 is ideally suited for space constraint applications since it comes in a 8x8mm BGA package.

The SAMA5D2 series is delivered with free Linux® distributions, MPLAB X IDE, MPLAB Harmony v3 and bare metal C examples.

Microchip provides fully tested and validated power management solutions complying with the SAMA5D24 specific power sequencing needs for various supply and DRAM configurations-enabling a risk-free solution immediately on first power-up. Go to the Treelinktool -> DC/DC converters and select SAMA5D2 to find more details.

Additional Features

  • Low System Cost and High Value Integration:
    • Ultra-Small 8x8mm BGA Package
    • Peripheral Touch Controller
    • Embedded audio subsystem
    • Simple power management scheme
  • Ultra-Low Power Consumption:
    • Low-power architecture for extensive battery life
    • <200uA retention mode with fast wake-up
    • 5uA in backup mode
  • State-of-the-Art Security:
    • Secure Boot
    • Execution of encrypted code with an “on-the-fly” encryption-decryption process
    • Integrity Check Monitor of the memory content
    • Hardware encryption engine
    • Tamper pins and secure key storage
  • Extensive Ecosystem:
    • Free Linux® distributions
    • MPLAB X Integrated Development Environment
    • MPLAB Harmony 3
    • Complete set of C examples for bare metal users
    • Multiple third-party software and hardware partners
Supplier's Site Datasheet
Embedded - Microprocessors - ATSAMA5D24A-CUR - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
Embedded - Microprocessors
ATSAMA5D24A-CUR
Embedded - Microprocessors ATSAMA5D24A-CUR
ARM Cortex-A5 Microprocessor IC series 1 Core, 32-Bit 500MHz 256-TFBGA (8x8)

ARM Cortex-A5 Microprocessor IC series 1 Core, 32-Bit 500MHz 256-TFBGA (8x8)

Supplier's Site Datasheet
Embedded - Microprocessors - ATSAMA5D24B-CU - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
Embedded - Microprocessors
ATSAMA5D24B-CU
Embedded - Microprocessors ATSAMA5D24B-CU
ARM Cortex-A5 Microprocessor IC series 1 Core, 32-Bit 500MHz 256-TFBGA (8x8)

ARM Cortex-A5 Microprocessor IC series 1 Core, 32-Bit 500MHz 256-TFBGA (8x8)

Supplier's Site Datasheet
Embedded - Microprocessors - ATSAMA5D24B-CUR - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
Embedded - Microprocessors
ATSAMA5D24B-CUR
Embedded - Microprocessors ATSAMA5D24B-CUR
ARM Cortex-A5 Microprocessor IC series 1 Core, 32-Bit 500MHz 256-TFBGA (8x8)

ARM Cortex-A5 Microprocessor IC series 1 Core, 32-Bit 500MHz 256-TFBGA (8x8)

Supplier's Site Datasheet
Embedded - Microprocessors - ATSAMA5D24A-CU - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
Embedded - Microprocessors
ATSAMA5D24A-CU
Embedded - Microprocessors ATSAMA5D24A-CU
ARM Cortex-A5 Microprocessor IC series 1 Core, 32-Bit 500MHz 256-TFBGA (8x8)

ARM Cortex-A5 Microprocessor IC series 1 Core, 32-Bit 500MHz 256-TFBGA (8x8)

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc. Nova Technology(HK) Co.,Ltd
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number ATSAMA5D24 ATSAMA5D24A-CUR
Product Name Embedded - Microprocessors
Microprocessor Family Cortex-A5 ARM
Supply Voltage 1.1 to 1.32
Package Type Other; ['TFBGA'] BGA; Other; 256-TFBGA
Pin Count 256
Unlock Full Specs
to access all available technical data

Similar Products

AM3871 Sitara Processor - AM3871CCYE80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
5 suppliers
Microcontrollers -  - Teledyne e2v Semiconductors
Teledyne e2v Semiconductors
Specs
Microprocessor Family , Qorivva 32 Bit MCU
Package Type P-BGA; Other; 416 PBGA
Clock Speed 144 MHz
View Details
 - 2903AFM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CFP48
View Details
Intel® Celeron® Processor 2981U (2M Cache, 1.60 GHz) - 2981U - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1600 MHz
View Details